Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 44
Package Tape & Reel
Resistance 50 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
Base Product Number 44WR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1601-1,987-1601-2,987-1601-6
Standard Package 250
Win Source Part Number 1203993-44WR50KLFT7
Ultra Librarian 3D Model Ultra Librarian 44WR50KLFT7 CAD Model

Description

The 1203993-44WR50KLFT7 is a trimmer potentiometer manufactured by TT Electronics/BI.

  • Adjustment: Top
  • Number of Turns: 9
  • Power Rating: 0.25W, 1/4W
  • Resistance: 50 kOhms
  • Resistive Material: Cermet
  • Tolerance: ±10%
  • Type: Rectangular, 0.190" x 0.138" face (4.83mm x 3.51mm)

You May Also Be Interested in

Panasonic
Res Cermet Trimmer 50K Ohm 25% 3/20W 1Turn (2.2 X 2.75 X 1.05mm) Foot Print SMD Carrier T/R
Lowest to $0.1837
ECAD model for EVM2WSX80B54
Panasonic
TRIMMER 20K OHM 0.2W J LEAD TOP / 20 kOhms 0.2W, 1/5W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for EVM-1ESX30B24
Vishay
TRIMMER 2K OHM 0.5W PC PIN TOP / 2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 21.0 Turn Top Adjustment
Need more? Email Us
ECAD model for T93YA202KT20
Bourns Inc.
Turns-Counting Dial 0.874 in. Knob Finger-Grip with Pointer 0.25 in. Mounting Hole Metal
Lowest to $8.1211
ECAD model for H-22-6A
TE Connectivity
KNOB KNURLED W/SKRT 0.250" PLAST / Knurled, Straight Knob 0.250" (6.35mm) Shaft with Numbers on Skirt Plastic with Aluminum Skirt Black, Natural
Need more? Email Us
ECAD model for PKS1132B101/4
Nidec Copal Electronics
TRIMMER 500K OHM 0.25W J LEAD / 500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Side Adjustment
Need more? Email Us
ECAD model for SM-42TA504
Panasonic
Need more? Email Us
ECAD model for EVM7LSX30BQ3
Copal Electronics Inc.
Res Cermet Trimmer 2K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 4.4 X 2mm) Gull Wing SMD T/R
Need more? Email Us
ECAD model for ST-32ETB202
Copal Electronics Inc.
Res Cermet Trimmer 100 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (7 X 6.3 X 6.75mm) Gull Wing SMD Bulk
Need more? Email Us
ECAD model for ST-5EX100

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention