EN
  • EN
  • DE

44WR20KLFT7

Part No 44WR20KLFT7
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors
Description TRIMMER 20K OHM 0.25W J LEAD TOP  /  20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 44
Package Tape & Reel
Resistance 20 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
Base Product Number 44WR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1049-6,987-1049-1,987-1049-2
Standard Package 250
Win Source Part Number 1184979-44WR20KLFT7
Ultra Librarian 3D Model Ultra Librarian 44WR20KLFT7 CAD Model

Description

The 1184979-44WR20KLFT7 electronic component is a potentiometer manufactured by TT Electronics/BI.

  • Category: Trimmer Potentiometer
  • Series: 44
  • Termination Style: J Lead
  • Package: Tape and Reel
  • Standard Package: 250
  • Mounting Style: SMD (SMT)
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power (Watts): 0.25W, 1/4W
  • Number of Turns: 9
  • Adjustment Type: Top
  • Resistive Material: Cermet
  • Resistance: 20 kOhms
  • Dimension: Rectangular with a 0.190" x 0.138" face (4.83mm x 3.51mm)
  • EAR99: Yes
  • REACH: Unaffected
  • HTSUS Code: 8533.40.8050

You May Also Be Interested in

Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0528
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
JIERR
±10% 250mW 1kΩ SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $1.2610
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Need more? Email Us
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $2.7273
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 100Ω SMD Trimmer Potentiometers RoHS
Lowest to $0.0528

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6017 $63.6102
14+ $8.6989 $121.7846
21+ $8.4270 $176.9670
29+ $8.1551 $236.4979
37+ $7.8833 $291.6821
50+ $7.0678 $353.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess