EN
  • EN
  • DE

404R10KL1.0

Part No 404R10KL1.0
Manufacturer TT Electronics
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR LINEAR 12.7MM SLD TURRET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear Position
Technology Resistive
Linear Range 0 ~ 12.70mm (0 ~ 0.50")
Output Resistive
Actuator Type Round Shaft
Linearity ±1%
Resistance 10 kOhms
Resistance Tolerance ±10%
Mounting Type Chassis Mount
Termination Style Solder Turret
Temperature Range - Operating -40°C ~ 125°C
Case / Package Box with Solder Turrets
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593447-404R10KL1.0
Ultra Librarian 3D Model Ultra Librarian 404R10KL1.0 CAD Model

Description

N

You May Also Be Interested in

ams
SENSOR ANGLE 360DEG SMD
Lowest to $13.4217
TT Electronics
SENSOR LINEAR 12.7MM SLD TURRET
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $12.4293
Alps Alpine
RESISTIVE POSITION SENSORS ROTAR
Lowest to $8.9131
Melexis Technologies NV
TRIAXIS PROG ROTARY/LINEAR POSIT
Lowest to $1.9719
Alps Alpine
RESISTIVE POSITION SENSORS LINEA
Lowest to $2.2673
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, DFN-8 PACKAGE
Lowest to $1.4404
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us
Adafruit Industries LLC
SHORT FLEX SENSOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess