EN
  • EN
  • DE

23AR200LFTR

Part No 23AR200LFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 200 OHM 0.25W J LEAD TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 200 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.197\
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1574395-23AR200LFTR
Ultra Librarian 3D Model Ultra Librarian 23AR200LFTR CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 250K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 5K OHM 0.125W GW SIDE
Lowest to $1.3098
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess