EN
  • EN
  • DE

23AR100KLFTR

Part No 23AR100KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 100KOHM 0.25W J LEAD TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201653-23AR100KLFTR
Win Source Part Number Cross
Manufacturer TT Electronics/BI
Category Potentiometers, Variable Resistors Trimmer Potentiometers
Series 23
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Resistance 100 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Ultra Librarian 3D Model Ultra Librarian 23AR100KLFTR CAD Model

Description

The 1201653 is a trimmer potentiometer from TT Electronics/BI's 23 series.

  • Resistance: 100 kOhms
  • Tolerance: ±20%
  • Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
  • Temperature Coefficient: ±100ppm/°C
  • Power (Watts): 0.25W (1/4W)
  • Status: Active

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Nidec Copal Electronics
TRIMMER 5K OHM 0.125W GW SIDE
Lowest to $1.3098
Bourns Inc.
TRIMMER 500 OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 250K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess