Products specifications Report Issue?

Category Filters - SAW Filters
Mfr TST - Tamsan
Package Tape & Reel
Product Status Active
Frequency - Center 433.92MHz
Bandwidth 1MHz
Insertion Loss 3dB
Applications Remote Control
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Height (Max) 0.055" (1.40mm)
Size / Dimension 0.150" L x 0.150" W (3.80mm x 3.80mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 839401-TA0300A
Ultra Librarian 3D Model Ultra Librarian TA0300A CAD Model

Description

The 839401-TA0300A is a SAW filter designed for remote control applications.

  • Size: 0.150" L x 0.150" W (3.80mm x 3.80mm)
  • Mounting Type: Surface Mount
  • Frequency Center: 433.92MHz
  • Bandwidth: 1MHz
  • Insertion Loss: 3dB
  • Height: 0.055" (1.40mm)
  • Package: 8-SMD, no lead
  • Packaging: Tape and reel
  • Manufacturer: TST - Tamsan
  • Product Status: Active

You May Also Be Interested in

Qualcomm
SAW RES 433.9400MHZ 2.7PF SMD
Need more? Email Us
ECAD model for B39431R850H210
TST - Tamsan
SAW FILTER, SM3030-6PAD, 2067.50
Lowest to $3.9020
ECAD model for TA0741A
EPCOS (TDK)
FILTER IF 38.9 & 33.9MHZ 5SIP
Lowest to $7.3050
ECAD model for K9656M
Qualcomm
RF360
Lowest to $0.3661
ECAD model for B39941B8681P810
TST - Tamsan
SAW FILTER, SM13365-12PAD, 70.00
Lowest to $27.4192
ECAD model for TB1323A
TST - Tamsan
SAW FILTER, SM3030-6PAD, 428.000
Lowest to $0.9441
ECAD model for TA1651A
RF Monolithics, Inc
FILTER, SAW, 869 MHZ, 6SMD
Lowest to $3.7831
ECAD model for SF2137E
EPCOS (TDK)
FILTER IF 38.9MHZ AUDIO 5SIP
Need more? Email Us
ECAD model for K9356M
Taiyo Yuden
FILTER SAW 5SMD
Lowest to $0.2955
ECAD model for F6QA1G900M2WD-J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7527 $66.5378
34+ $3.9002 $132.6068
52+ $3.7787 $196.4924
71+ $3.6570 $259.6470
92+ $3.5342 $325.1464
123+ $3.1694 $389.8362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,566 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention