The TQP3M9007 is a high-linearity, high-gain amplifier manufactured by TriQuint Semiconductor (now Qorvo). This amplifier is designed for a wide range of applications in cellular infrastructure, wireless communications, and general-purpose amplification where high performance and efficiency are critical.
Applications
- Cellular base stations
- Wireless repeaters
- Public Mobile Radio (PMR)
- Land Mobile Radio (LMR)
- General-purpose amplification
Features
- Frequency range: 0.5 GHz to 6 GHz
- High gain: 26 dB (typical)
- High linearity: OIP3 = +37 dBm (typical)
- Low noise figure: 2.2 dB (typical)
- Single positive supply: +5V
- Small signal amplifier
- Internal input matching
- RoHS compliant
Benefits
- Increased signal strength in wireless communication systems
- Improved signal quality with high linearity and low noise
- Simplified system design with internal matching and single supply
- Reduced power consumption
Additional Details
The TQP3M9007 amplifier provides a combination of high gain, high linearity, and low noise figure, making it an excellent choice for demanding wireless applications. The internal input matching simplifies the design process by eliminating the need for external matching components. The single positive supply voltage further reduces system complexity. The amplifier is designed to operate over a wide frequency range, making it suitable for a variety of wireless standards. The high output IP3 (OIP3) ensures that the amplifier can handle high signal levels without generating significant distortion. The low noise figure minimizes the amount of noise added to the signal, improving overall system performance. The TQP3M9007 is a critical component in wireless infrastructure systems, enabling reliable and efficient communication. The compact size and ease of use make it a popular choice for system designers. The robust design ensures long-term reliability in demanding environments. It's often employed as a driver amplifier in transmit chains or as a low-noise amplifier in receiver chains.