The TQP3M6004 from TriQuint Semiconductor is a high-linearity, high-efficiency power amplifier module designed for a variety of applications in the 1.8 to 2.0 GHz frequency range. This module is intended for use in wireless infrastructure applications, providing significant gain and power with excellent linearity.
Applications:
- Driver Amplifier for Wireless Infrastructure
- Final Stage Amplifier for Small Cell Base Stations
- Repeater Systems
- Public Safety Radio
Features:
- Frequency Range: 1.8 to 2.0 GHz
- High Gain: Typical 32 dB
- Output Power: Up to 32 dBm
- High Linearity: Excellent ACLR performance
- Integrated Input Matching
- Compact Size: 5mm x 5mm package
- Single Positive Supply Voltage
Benefits:
- Improved Signal Quality: High linearity ensures minimal signal distortion, leading to better data throughput and overall network performance.
- Extended Range: High gain amplifies the signal, increasing the coverage area for wireless communication.
- Reduced System Cost: Integrated matching network simplifies the design and reduces the number of external components required.
- Simplified Design: Easy to integrate into existing systems due to its compact size and single supply voltage requirement.
- Increased Efficiency: High power-added efficiency (PAE) minimizes power consumption and reduces heat dissipation.
Additional Details:
The TQP3M6004 utilizes advanced Gallium Nitride (GaN) technology to achieve its high performance. Its internal circuitry is designed for optimal thermal management, ensuring reliable operation even under demanding conditions. The module operates from a single positive supply voltage simplifying biasing requirements. The amplifier is internally matched to 50 ohms, making it easy to integrate into various RF systems. This power amplifier module is ideal for applications requiring high power, high efficiency and excellent linearity in the 1.8 - 2.0 GHz frequency band.