EN
  • EN
  • DE

TGA4530-SM

Part No TGA4530-SM
Manufacturer TriQuint Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TriQuint Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840214-TGA4530-SM
Ultra Librarian 3D Model Ultra Librarian TGA4530-SM CAD Model

Description

The TGA4530-SM is a high-power gallium nitride (GaN) RF amplifier manufactured by TriQuint Semiconductor (now Qorvo). It's designed for high-performance applications requiring efficient power amplification in the S-band frequency range.

Applications:

  • Radar Systems: Used in radar transmitters for signal amplification.
  • Satellite Communication: Enables high-power uplink transmission in satellite terminals.
  • Electronic Warfare: Provides power amplification for jamming and countermeasures.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for signal amplification.
  • Military Communication: Enables high-power communication links in military radios.

Features:

  • Gallium Nitride (GaN) Technology: Provides high power efficiency and high breakdown voltage.
  • S-Band Frequency Range: Optimized for operation in the S-band (2-4 GHz).
  • High Output Power: Delivers significant RF power for long-range communication.
  • High Gain: Provides substantial signal amplification.
  • Surface Mount Package: Enables automated assembly and compact design.

Benefits:

  • Increased Range and Coverage: High output power enables longer communication distances.
  • Improved System Efficiency: GaN technology reduces power consumption and heat dissipation.
  • Enhanced Reliability: High breakdown voltage ensures robust performance.
  • Reduced System Size: Compact package allows for integration into small devices.
  • Simplified Manufacturing: SMT package enables automated assembly.

Additional Details:

The TGA4530-SM GaN RF amplifier is engineered for demanding applications. It typically operates with a high drain voltage to achieve optimal power output. This amplifier offers exceptional power-added efficiency and low distortion. It is constructed to endure harsh environmental conditions and provide reliable performance over its lifespan. GaN technology offers significant advantages over traditional silicon-based amplifiers in terms of power, efficiency, and ruggedness. Careful thermal management is crucial to ensure its long-term reliability. The amplifier provides gain flatness, minimizing signal distortion and ensuring consistent performance across the bandwidth.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8710 $106.8710
2+ $103.4233 $206.8466
3+ $99.9756 $299.9268
4+ $89.6338 $358.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess