EN
  • EN
  • DE

TGA2601-SM

Part No TGA2601-SM
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 800 to 3000 MHz High IP3 Dual HEMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266906-TGA2601-SM
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TGA2601-SM CAD Model

Description

The TGA2601-SM is a high-power, high-efficiency Gallium Nitride (GaN) power amplifier module manufactured by TriQuint Semiconductor (now Qorvo). It is designed for use in radar, electronic warfare, and communication systems operating in the S-band frequency range.

Applications

  • Radar systems
  • Electronic warfare (EW) systems
  • Satellite communication (SATCOM)
  • Data links
  • Test and measurement equipment

Features

  • High power output
  • High efficiency
  • Wide bandwidth
  • GaN technology
  • Surface-mount package

Benefits

  • Extended range and performance
  • Reduced power consumption
  • Flexible system design
  • Improved reliability
  • Easy integration

Additional Details

The TGA2601-SM utilizes GaN technology to achieve high power output and efficiency. Its wide bandwidth allows for operation over a broad range of frequencies. The surface-mount package simplifies assembly and reduces manufacturing costs. It typically operates in the 2.7 to 3.5 GHz frequency range. The amplifier requires a DC bias supply. Proper thermal management is critical for reliable operation. The TGA2601-SM is a robust and reliable amplifier module designed for demanding applications. It offers excellent gain and linearity. The device is typically used in pulsed radar systems. Detailed datasheets and application notes are available from Qorvo. GaN amplifiers offer improved performance compared to traditional silicon amplifiers.

You May Also Be Interested in

IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess