EN
  • EN
  • DE

PS615

Part No PS615
Manufacturer Tripp Lite
Catalog Custom Parts (N - R)
Description Tripp Lite PS615 Power Strip 120V 5-15R 6 Outlet 15ft Cord 5-15P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

AC Outlets 6
Approvals CSA, UL
Body Material Plastic
Cable Length 4.6 m
Cord Length 4.572 m
Current Rating 15 A
Housing Material Plastic
Material Plastic
Max Current Rating 15 A
Mount Wall
Overload Protection Circuit Breaker
REACH SVHC Unknown
Resistance -15 Ω
RoHS Compliant
Voltage Rating (AC) 120 V
Win Source Part Number 1173187-PS615
Categories Custom Parts
Manufacturer Tripp Lite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS615 CAD Model

Description

The PS615 is a 6-outlet power strip manufactured by Tripp Lite.

  • Outlets: 6
  • Current Rating: 15A
  • Voltage Rating: 120V AC
  • Cable Length: 4.6m
  • Wall Mount: Yes
  • Material: Plastic
  • Approvals: CSA and UL
  • RoHS Compliant: Yes
  • Overload Protection: Circuit Breaker

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3878 $64.1634
7+ $17.5490 $122.8430
11+ $17.0006 $187.0066
15+ $16.4522 $246.7830
19+ $15.9038 $302.1722
25+ $14.2585 $356.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess