EN
  • EN
  • DE

OMNI1500LCDT

Part No OMNI1500LCDT
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS LCD BATTERY BACKUP TOWER AVR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Line Interactive (Input Regulation)
Voltage - Input 120VAC
Applications Desktop, Home Theater
Form Tower
Power - Rated 1.5kVA / 810W
AC Outlets 10 (5 UPS, 5 Surge Only)
Voltage - Output 110V, 115V, 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R (10)
Cord Length 6' (1.83m)
Approval Agency CSA, FCC, NOM, UL
Size / Dimension 15.591" L x 5.748" W (396.00mm x 146.00mm)
Height 7.992\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544864-OMNI1500LCDT
Ultra Librarian 3D Model Ultra Librarian OMNI1500LCDT CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Phoenix Contact
POWER SUPPLY
Need more? Email Us
Tripp Lite
UPS 1.5KVA 1000W 8OUT RACK MOUNT
Need more? Email Us
Tripp Lite
UPS 750VA 450W 12OUT USB RJ/11
Need more? Email Us
Tripp Lite
UPS 600W 6OUT RACKMNT W/SOFTWARE
Need more? Email Us
Altech corporation
UPS 24VDC 20A DIN RAIL
Need more? Email Us
Tripp Lite
UPS SMART LCD TOWER BATT BACK UP
Need more? Email Us
Tripp Lite
UPS 1500VA 940W 120V 8OUT RJ45
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess