EN
  • EN
  • DE

RB867-200

Part No RB867-200
Manufacturer Thomas & Betts
Catalog OEM Parts (O - R)
Description RB867-200 - Thomas and Betts Catamount SK RB867200 EXP INS VINYL RING TERM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048013-RB867-200
Categories OEM Parts(O-R)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RB867-200 CAD Model

Description

The RB867-200 is a cable support accessory manufactured by Thomas & Betts, designed for securing and routing cables in various electrical and industrial applications. It provides a reliable and organized solution for cable management, preventing damage and ensuring safety.

Applications

  • Electrical wiring: Used to support and organize electrical cables in buildings and infrastructure.
  • Industrial automation: Deployed in manufacturing plants and automated systems to manage control and power cables.
  • Telecommunications: Used in data centers and telecommunication facilities to support network cables.
  • Construction: Employed in construction sites to secure temporary wiring and cable runs.
  • Marine applications: Suitable for use in marine environments to support cabling on ships and offshore platforms.

Features

  • Durable construction: Made from high-strength materials for long-lasting performance.
  • Corrosion resistance: Designed to withstand harsh environments and prevent rust.
  • Easy installation: Simple to install with standard tools and mounting hardware.
  • Versatile design: Compatible with a wide range of cable sizes and types.
  • Secure cable retention: Provides a firm grip on cables to prevent slippage and damage.
  • Rounded edges: Prevents abrasion and damage to cables during installation and use.
  • Compliant with industry standards: Meets or exceeds relevant safety and performance requirements.

Benefits

  • Improved cable management: Organizes cables for efficient routing and maintenance.
  • Enhanced safety: Prevents cable damage and reduces the risk of electrical hazards.
  • Reduced downtime: Minimizes the likelihood of cable-related failures and disruptions.
  • Cost savings: Extends the lifespan of cables and reduces maintenance costs.
  • Increased efficiency: Streamlines cable installation and maintenance processes.
  • Professional appearance: Provides a neat and organized cable layout.

Additional Details

The specific dimensions and material composition of the RB867-200 can be found in Thomas & Betts' datasheets. Typical materials include steel, stainless steel, or aluminum, often with a protective coating. Installation methods may vary depending on the application, but generally involve using screws, bolts, or other fasteners to secure the cable support to a mounting surface. The load-bearing capacity of the support is also detailed in the product specifications to ensure it can handle the weight of the cables it is intended to support. Consider factors such as environmental conditions (temperature, humidity, exposure to chemicals) when selecting the appropriate cable support accessory. Proper cable management contributes significantly to the overall reliability and safety of electrical systems.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Runic Technology
Lowest to $0.2254
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess