EN
  • EN
  • DE

M39029/30-220

Part No M39029/30-220
Catalog Circular Connectors - Contacts
Description M39029/30-220
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Socket
Contact Size 8
Wire Gauge or Range - AWG 8-10 AWG
Wire Gauge or Range - mm2 5.0 ~ 8.5mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 200.0µin (5.08µm)
Grade Military
Qualification MIL-C-39029
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1630583-M39029/30-220
Ultra Librarian 3D Model Ultra Librarian M39029/30-220 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
CONTACT PIN 24AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
TE Connectivity
CONTACT SOCKET 13-17AWG CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 24-28AWG CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET SLDR SZ 20
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us
JAE Electronics
CONTACT PIN 8-10AWG CRIMP SILVER
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 20-24AWG CRIMP
Need more? Email Us
Corsair
M39029/85-459
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess