EN
  • EN
  • DE

TS256MSQ64V6U-D

Part No TS256MSQ64V6U-D
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950701-TS256MSQ64V6U-D
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MSQ64V6U-D CAD Model

Description

The Transcend TS256MSQ64V6U-D is a 2GB DDR2 667MHz SODIMM memory module designed for laptops and other small form factor computers. This module provides a cost-effective way to improve system performance and responsiveness. With its DDR2 technology, it offers a balance of speed and power efficiency, making it suitable for a variety of computing tasks.

Applications

  • Laptop computers
  • Small form factor PCs
  • Embedded systems
  • Industrial computers

Features

  • 2GB capacity
  • DDR2 technology
  • 667MHz clock speed
  • SODIMM form factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage
  • JEDEC standard compliance

Benefits

  • Increased system performance: Upgrading to 2GB of RAM can significantly improve the speed and responsiveness of your computer, especially when running multiple applications or working with large files.
  • Improved multitasking: More RAM allows you to run more programs simultaneously without experiencing slowdowns or crashes.
  • Enhanced gaming experience: For laptops with integrated graphics, additional RAM can improve gaming performance by providing more memory for textures and other game assets.
  • Cost-effective upgrade: DDR2 memory is generally more affordable than newer memory technologies, making it a budget-friendly way to boost your system's performance.
  • Easy installation: SODIMM modules are easy to install in compatible laptops and small form factor computers.

Additional Details

The TS256MSQ64V6U-D is a single-sided SODIMM module, meaning that all the memory chips are located on one side of the module. It uses a 200-pin connector and operates at a voltage of 1.8V. The module is unbuffered and non-ECC, which means that it does not have any error correction capabilities. It is compatible with laptops and small form factor computers that support DDR2 SODIMM memory. It is also compliant with JEDEC standards, ensuring compatibility and reliability.

You May Also Be Interested in

Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess