EN
  • EN
  • DE

TS2GSH72V1B

Part No TS2GSH72V1B
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC SODIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947007-TS2GSH72V1B
Series *
Ultra Librarian 3D Model Ultra Librarian TS2GSH72V1B CAD Model

Description

The Transcend TS2GSH72V1B is a 1600MHz DDR3L ECC SO-DIMM. It's a 2GB memory module designed for use in servers and workstations that require error correction and low voltage operation. This module offers a combination of performance and reliability, making it suitable for demanding applications.

Applications

  • Servers
  • Workstations
  • Industrial PCs
  • Networking devices

Features

  • Capacity: 2GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SO-DIMM (Small Outline Dual Inline Memory Module)
  • Speed: 1600MHz (PC3L-12800)
  • ECC: Yes (Error-Correcting Code)
  • Voltage: 1.35V (Low Voltage)
  • Pins: 204-Pin
  • Buffered/Registered: Unbuffered

Benefits

  • Improved System Stability: ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Performance: The 1600MHz speed allows for faster data transfer rates, improving overall system responsiveness.
  • Reduced Power Consumption: The low voltage (1.35V) operation contributes to energy efficiency and reduced heat generation.
  • Increased Reliability: Designed for demanding environments, this module offers superior reliability compared to standard memory modules.
  • Space-Saving Design: The SO-DIMM form factor makes it suitable for compact systems where space is limited.

Additional Details

This module is designed to meet the JEDEC industry standards. The ECC functionality is crucial for applications where data integrity is paramount. Its low voltage operation reduces power consumption, making it a good choice for energy-conscious environments and extends the battery life in portable systems. The unbuffered design allows for faster data access compared to registered modules.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess