EN
  • EN
  • DE

TS256MSK64W6X

Part No TS256MSK64W6X
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3 1600 SODIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947555-TS256MSK64W6X
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MSK64W6X CAD Model

Description

The Transcend TS256MSK64W6X is a 2GB DDR3 1066MHz SO-DIMM memory module. It is designed to enhance the performance of laptop computers and other small form factor devices by providing faster data access and improved multitasking capabilities compared to systems with less memory or older memory technologies.

Applications

  • Laptop computers requiring DDR3 SO-DIMM memory.
  • Netbooks and ultraportable computers.
  • Small form factor PCs and mini-PCs.
  • Memory upgrades to improve system responsiveness.

Features

  • 2GB Capacity: Provides a moderate amount of memory for everyday computing tasks.
  • DDR3 Technology: Offers faster data transfer rates compared to DDR2.
  • 1066MHz Clock Speed: Enables quicker data access for improved system responsiveness.
  • SO-DIMM Form Factor: Designed for use in laptops and other small form factor devices.
  • 204-Pin Design: Standard SO-DIMM connector for compatibility with a variety of laptops.

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness.
  • Smoother Multitasking: Allows users to run multiple applications simultaneously without significant slowdown.
  • Faster Application Loading: Reduces the time it takes for applications to launch and load data.
  • Increased Bandwidth: Enables faster data transfer between the memory and the processor.
  • Easy Installation: Simple and straightforward installation process.

Additional Details

This 2GB DDR3 SO-DIMM memory module is designed to operate at a clock speed of 1066MHz. It is a non-ECC, unbuffered module. The module’s SO-DIMM form factor ensures it fits seamlessly into laptops and other small form factor computers. Transcend is a reputable manufacturer of memory products, known for quality and reliability. This module is designed to meet JEDEC standards, ensuring compatibility and stable performance. Upgrading to this module can improve overall system performance, especially when running multiple applications or working with moderately sized files. The reduced latency and increased bandwidth offered by DDR3 technology contribute to a smoother and more efficient computing experience. It's a cost-effective way to extend the life of older laptops and improve their performance for everyday tasks. The 2GB capacity provides enough memory for basic computing needs, but users who frequently run demanding applications or work with large files may benefit from upgrading to a larger capacity module. The TS256MSK64W6X model number specifies the module's capacity, type, and series within Transcend's product line.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 4GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess