EN
  • EN
  • DE

TS1GSH72V4B

Part No TS1GSH72V4B
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC-SODIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946701-TS1GSH72V4B
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GSH72V4B CAD Model

Description

The Transcend TS1GSH72V4B is an 8GB DDR2 ECC Registered DIMM (RDIMM) server memory module, designed for use in servers and workstations requiring high-capacity, reliable memory. Operating at 667MHz, this module ensures stable performance for demanding applications.

Applications:

  • Servers: Ideal for servers that require error-correcting memory to maintain data integrity.
  • Workstations: Suitable for professional workstations used in video editing, 3D rendering, and CAD/CAM applications.
  • Small and Medium-Sized Businesses (SMBs): Used in business-class computers to ensure uptime and data protection.

Features:

  • 8GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR2 Technology: Offers a balance of performance and power efficiency.
  • 667MHz: Ensures fast data transfer rates for improved system responsiveness.
  • ECC Registered: Includes error correction code (ECC) to detect and correct single-bit errors, enhancing data reliability.
  • RDIMM: Registered DIMM design improves signal integrity and enables higher memory capacities.
  • 240-Pin: Standard DDR2 DIMM connector for compatibility with a wide range of server motherboards.

Benefits:

  • Enhanced System Stability: ECC functionality corrects errors, preventing system crashes and data corruption.
  • Improved Data Integrity: ECC ensures that data is accurate and reliable, crucial for mission-critical applications.
  • Increased Performance: Provides a performance boost by allowing the system to handle more data in memory.
  • Reliable Operation: Designed for continuous operation in demanding server environments.

Additional Details:

The TS1GSH72V4B is designed to meet the rigorous demands of server and workstation environments. Its ECC and registered features ensure data integrity and stability, making it a reliable choice for critical applications. This module adheres to industry standards for DDR2 RDIMM modules, ensuring compatibility with a variety of systems.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess