EN
  • EN
  • DE

TS1GLK72V3H

Part No TS1GLK72V3H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949074-TS1GLK72V3H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLK72V3H CAD Model

Description

The Transcend TS1GLK72V3H is an 8GB DDR3L ECC SO-DIMM. This memory module is designed for use in laptops, notebooks, and embedded systems that require low power consumption and high reliability.

Applications

  • Laptops
  • Notebooks
  • Embedded Systems
  • Industrial PCs
  • Small Form Factor (SFF) PCs

Features

  • 8GB Capacity
  • DDR3L Technology (Low Voltage)
  • ECC (Error Correcting Code)
  • SO-DIMM (Small Outline Dual Inline Memory Module)
  • PC3-12800 (1600 MHz) Speed
  • 204-Pin
  • 1.35V Operating Voltage

Benefits

  • Low Power Consumption: DDR3L technology operates at a lower voltage (1.35V) than standard DDR3, resulting in reduced power consumption and longer battery life for laptops.
  • Enhanced Reliability: ECC (Error Correcting Code) detects and corrects memory errors, preventing data corruption and system crashes.
  • High Capacity: 8GB capacity provides ample space for running demanding applications and multitasking.
  • Compact Size: SO-DIMM form factor allows for easy installation in laptops and other small form factor devices.
  • Improved Performance: DDR3 technology offers faster data transfer rates compared to DDR2.

Additional Details

The Transcend TS1GLK72V3H is a 204-pin DDR3L SDRAM module designed to provide high performance and reliability in a compact form factor. The ECC functionality is crucial for maintaining data integrity, especially in mission-critical applications. The low-voltage operation helps to reduce heat generation and extend battery life, making it an ideal choice for mobile devices. The module is designed to meet the rigorous demands of industrial environments, offering reliable performance even in harsh conditions.

This memory module is especially useful in applications where power efficiency and data integrity are critical. From industrial automation to medical devices, the TS1GLK72V3H provides a robust and reliable memory solution. Its small size and low power consumption make it ideal for embedded systems and other space-constrained applications.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess