EN
  • EN
  • DE

TS1GKR72V3H

Part No TS1GKR72V3H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949238-TS1GKR72V3H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GKR72V3H CAD Model

Description

The Transcend TS1GKR72V3H is an 8GB DDR3 ECC Registered DIMM (RDIMM) memory module. Designed for servers and high-performance workstations, this module provides reliable and efficient performance.

Applications

  • Servers
  • Workstations
  • Small and Medium Businesses (SMBs)
  • Data Centers
  • Network Attached Storage (NAS) devices (if compatible)

Features

  • Capacity: 8GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: DDR3-1333 (PC3-10600)
  • ECC: Yes (Error-Correcting Code)
  • Rank: Dual Rank
  • Voltage: 1.5V
  • Buffered/Registered: Yes

Benefits

  • Improved Server Performance: The 8GB capacity enhances server performance by allowing for more efficient handling of workloads and improved multitasking.
  • Enhanced Data Reliability: The ECC (Error-Correcting Code) feature detects and corrects single-bit errors, preventing data corruption and system instability.
  • Faster Data Transfer Rates: DDR3-1333 speed enables efficient data processing and reduces latency, enhancing overall system responsiveness.
  • Increased System Stability: Registered DIMMs enhance signal integrity, minimizing the risk of system crashes and downtime, which is essential for maintaining server uptime.
  • Cost-Effective Upgrade: Offers a balance of performance and price, making it a suitable upgrade for older servers and workstations.

Additional Details

The Transcend TS1GKR72V3H is constructed using high-quality components and undergoes rigorous testing to ensure reliability and compatibility. It adheres to JEDEC standards for DDR3 RDIMMs, ensuring compatibility with a wide range of server platforms. The ECC functionality is particularly important in environments where data accuracy and system stability are paramount. The use of registered memory helps to maintain signal integrity in multi-module configurations, common in server deployments.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess