EN
  • EN
  • DE

SAFEA2G34FB0F00R14

Part No SAFEA2G34FB0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187841-SAFEA2G34FB0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G34FB0F00R14 CAD Model

Description

The SAFEA2G34FB0F00R14 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters are essential components in radio frequency (RF) systems, used for selectively passing signals within a specific frequency range while rejecting unwanted signals. This particular model is designed for applications in the 2 GHz frequency band.

Applications:

  • Wireless Communication Systems: Used in devices and infrastructure operating at or near 2 GHz.
  • Mobile Phones: Incorporated into the RF front-end for filtering signals used in cellular communication standards.
  • Wireless Networking Equipment: Found in routers, access points, and other networking devices using the 2 GHz band (e.g., Wi-Fi applications).
  • RF Transceivers: Integrated into transceiver modules to improve signal quality and minimize interference.
  • Satellite Communication: Employed in ground stations and satellite equipment for filtering signals within the 2 GHz range.

Features:

  • SAW Filter Technology: Provides accurate frequency selectivity.
  • Surface-Mount Package: Designed for efficient mounting on circuit boards.
  • Low Insertion Loss: Minimizes signal weakening within the passband.
  • High Attenuation: Blocks out-of-band signals effectively.
  • 2 GHz Center Frequency: Optimized for applications around 2 GHz.
  • RoHS Compliant: Meets Restriction of Hazardous Substances requirements.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer, more reliable signals.
  • Enhanced Receiver Sensitivity: Enables the receiver to detect weak signals.
  • Reduced Interference: Prevents unwanted signals from disrupting the intended signal.
  • Increased System Reliability: Protects sensitive components from strong out-of-band signals.
  • Compact Design: The surface mount package allows for smaller device sizes.

Additional Details:

The SAFEA2G34FB0F00R14 SAW filter's performance is defined by parameters like center frequency, bandwidth, insertion loss, and attenuation. These specifications are crucial for ensuring its suitability for the intended application. 'R14' likely refers to packaging or reel size used in automated assembly processes. Detailed electrical, mechanical, and environmental specifications can be found in the manufacturer's datasheet from Murata.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess