EN
  • EN
  • DE

TS1GDL670

Part No TS1GDL670
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-400 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951283-TS1GDL670
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GDL670 CAD Model

Description

The Transcend TS1GDL670 is a 1GB DDR2 667MHz (PC2-5300) Unbuffered DIMM. This memory module is designed for desktop computers and offers a balance of performance and affordability. It provides a quick and easy way to upgrade your system's memory capacity and improve overall responsiveness.

Applications:

  • Desktop PCs
  • Home and office computers
  • General computing tasks
  • Multimedia applications

Features:

  • 1GB Capacity
  • DDR2 Technology
  • Unbuffered DIMM
  • Operating speed of DDR2-667 (PC2-5300)
  • 240-Pin DIMM
  • 1.8V Power Supply

Benefits:

  • Improved system performance and responsiveness.
  • Enhanced multitasking capabilities.
  • Faster loading times for applications and files.
  • Smoother video playback and gaming experience.
  • Increased overall system efficiency.

The TS1GDL670 is a standard 240-pin DDR2 DIMM, making it compatible with a wide range of desktop motherboards that support DDR2 memory. Its unbuffered design allows for faster data access compared to registered modules. The 667MHz speed provides a noticeable performance boost over slower DDR2 modules. The 1.8V power supply ensures efficient operation and reduces heat generation.

This memory module is an excellent choice for users looking to upgrade their desktop computer's memory and improve its overall performance. It offers a cost-effective way to enhance multitasking capabilities, reduce loading times, and ensure a smoother computing experience. It's a simple and effective upgrade for everyday computing tasks, multimedia applications, and even light gaming.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess