EN
  • EN
  • DE

JM800QSU-1G

Part No JM800QSU-1G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-800 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950260-JM800QSU-1G
Series *
Ultra Librarian 3D Model Ultra Librarian JM800QSU-1G CAD Model

Description

The Transcend JM800QSU-1G is a 1GB DDR2 800MHz SODIMM memory module designed for laptops and other small form factor computers. It provides a reliable and cost-effective solution for increasing memory capacity, which can improve overall system performance and multitasking capabilities. This module is manufactured by Transcend, a well-known provider of memory and storage products.

Applications:

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 1GB Capacity
  • DDR2 Technology
  • PC2-6400 (DDR2-800) Speed
  • 200-Pin SODIMM Form Factor
  • Double Data Rate Architecture
  • 800 MHz Clock Speed
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved System Performance: Increased memory capacity can lead to faster application loading times and smoother overall system operation.
  • Enhanced Multitasking: Allows users to run more applications simultaneously without experiencing significant performance degradation.
  • Cost-Effective Upgrade: Provides a budget-friendly way to improve system performance and extend the lifespan of older laptops.
  • Reliable Operation: Transcend is a reputable manufacturer, ensuring the module delivers stable and consistent performance.
  • Easy Installation: The SODIMM form factor allows for easy installation in compatible laptops and small form factor PCs.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 1GB
  • Speed: PC2-6400 (DDR2-800)
  • Form Factor: 200-Pin SODIMM
  • Error Checking: Non-ECC
  • Buffering: Unbuffered
  • Voltage: 1.8V

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess