EN
  • EN
  • DE
  • IT

MT29GZ5A5BPGGA-046IT.87J

Part No MT29GZ5A5BPGGA-046IT.87J
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description eMCP 4Gb eMMC+ 4Gb LPDDR4-2133
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455413-MT29GZ5A5BPGGA-046IT.87J
Manufacturer Micron Technology Inc.
Package Box
Product Status Active
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND (SLC), DRAM - LPDDR4
Memory Size 4Gbit (NAND), 4Gbit (LPDDR4)
Memory Organization 512M x 8 (NAND), 128M x 32 (LPDDR4)
Memory Interface ONFI
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 30ns
Access Time 25ns
Voltage - Supply 1.06V ~ 1.17V, 1.7V ~ 1.95V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 149-WFBGA
Supplier Device Package 149-WFBGA (8x9.5)
Ultra Librarian 3D Model Ultra Librarian MT29GZ5A5BPGGA-046IT.87J CAD Model

Description

The MT29GZ5A5BPGGA-046IT.87J is a high-performance embedded Multi-Chip Package (eMCP) developed by Micron. This particular model combines 4Gb of eMMC (embedded Multi-Media Controller) storage and 4Gb of LPDDR4-2133 DRAM (Low Power Double Data Rate 4) memory, providing a highly efficient, compact, and fast memory solution for embedded systems. The eMMC component offers a secure and stable storage environment for the operating system, applications, and user data, while the LPDDR4 memory allows for quick and energy-efficient data processing, facilitating smoother multitasking and improved application performance. The eMCP technology is particularly suitable for use in smartphones, tablets, and other mobile devices, where space is at a premium and energy efficiency is critical. Micron's MT29GZ5A5BPGGA-046IT.87J is an excellent example of advanced memory technology facilitating enhanced device capabilities and user experiences.

You May Also Be Interested in

CISCO
4G DRAM (1 x 4G) for Cisco ISR 4300
Need more? Email Us
CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz LRDIMM/PC4-17000
Need more? Email Us
CISCO
Cisco UCS-MR-X64G4RS-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco MEM-2900-512U1GB. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 32GB PC3-12800 DDR3-1600
Need more? Email Us
CISCO
Cisco 4GB+4GB DIMM. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
CISCO 15-105083-01 - Cisco 64GB DDR4-2666-MHz TSV-RDIMM/PC4-21300/quad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9053 $68.9053
2+ $56.5377 $113.0754
4+ $54.7709 $219.0836
5+ $53.0041 $265.0205
6+ $51.2373 $307.4238
8+ $45.9369 $367.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess