EN
  • EN
  • DE

JM2400HLB-8G

Part No JM2400HLB-8G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2400T 1Gx64 UDIMM JetRam (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946773-JM2400HLB-8G
Series *
Ultra Librarian 3D Model Ultra Librarian JM2400HLB-8G CAD Model

Description

The Transcend JM2400HLB-8G is an 8GB DDR4 2400MHz CL17 SODIMM memory module designed to enhance the performance of laptops and small form factor computers. This memory module provides a significant upgrade in speed and responsiveness compared to older DDR generations, making it ideal for demanding applications, multitasking, and gaming.

Applications:

  • Laptop Computers: Designed to upgrade and enhance the performance of laptop computers requiring DDR4 SODIMM memory.
  • Small Form Factor PCs: Suitable for use in small form factor PCs where space is limited, and SODIMM modules are required.
  • All-in-One Computers: Can be used to improve the performance of All-in-One computers that use SODIMM memory.
  • High-Performance Computing: Beneficial for applications requiring high memory bandwidth, such as video editing, graphic design, and data analysis.
  • Gaming Laptops: Enhances gaming performance by providing faster memory access for smoother gameplay and reduced loading times.

Features:

  • 8GB Capacity: Provides ample memory for multitasking and running demanding applications.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • 2400MHz Speed: Ensures quick and efficient data processing, reducing latency and improving system responsiveness.
  • CL17 Latency: Offers a balance between speed and timing, optimizing overall performance.
  • SODIMM Form Factor: Specifically designed for laptops and small form factor systems.
  • 1.2V Low Voltage: Reduces power consumption and heat generation, contributing to longer battery life and system stability.
  • JEDEC Standard: Complies with JEDEC standards for compatibility and reliability.

Benefits:

  • Improved System Performance: Enhances overall system speed and responsiveness, resulting in faster application loading times and smoother multitasking.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing slowdowns or performance degradation.
  • Increased Gaming Performance: Provides smoother gameplay and reduced loading times in gaming applications.
  • Reduced Power Consumption: Operates at a lower voltage, resulting in longer battery life for laptops and reduced energy costs.
  • Reliable and Stable Performance: Designed and manufactured to meet high-quality standards, ensuring stable and reliable performance.
  • Easy Installation: Simple to install in compatible laptops and small form factor PCs.

Additional Details:

The Transcend JM2400HLB-8G module is built with high-quality chips and undergoes rigorous testing to ensure reliability and compatibility. It is designed to operate at 1.2V, which reduces power consumption and heat generation, making it an energy-efficient choice for laptops and small form factor systems. The module complies with JEDEC standards, ensuring compatibility with a wide range of systems. The 2400MHz speed and CL17 latency provide a balance between speed and performance, making it suitable for both everyday computing tasks and more demanding applications. The SODIMM form factor is specifically designed for use in laptops and other small form factor devices, where space is limited.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess