EN
  • EN
  • DE

SAFEA1G84FAOF00R12

Part No SAFEA1G84FAOF00R12
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986299-SAFEA1G84FAOF00R12
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G84FAOF00R12 CAD Model

Description

The SAFEA1G84FA0F00R12 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are electronic components used to selectively pass or reject specific frequencies in a signal. They are commonly used in radio frequency (RF) applications, particularly in wireless communication devices.

Applications

  • Mobile Communication Devices: Filtering signals in cellular phones, smartphones, and other mobile devices.
  • Wireless LAN (Wi-Fi) Systems: Used in routers, access points, and Wi-Fi modules to improve signal quality.
  • GPS Receivers: Filtering the GPS signal to improve accuracy and reduce interference.
  • Television Tuners: Selecting specific television channels while rejecting unwanted signals.
  • Remote Control Systems: Used in remote controls to filter and transmit specific frequencies.

Features

  • Center Frequency: 1.84 GHz (approximate, based on the '1G84' in the part number).
  • Low Insertion Loss: Minimizes signal attenuation within the desired passband.
  • High Attenuation: Effectively rejects unwanted signals outside the passband.
  • Compact Size: Designed for use in space-constrained applications.
  • Surface Mount Technology (SMT): Allows for automated assembly onto printed circuit boards.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • Improved Signal Quality: By filtering out unwanted noise and interference, the SAFEA1G84FA0F00R12 enhances signal clarity and reliability.
  • Enhanced Communication Range: Low insertion loss allows for stronger signals and increased communication range.
  • Reduced Interference: High attenuation prevents unwanted signals from interfering with the desired signal.
  • Compact Design: The small size of the filter enables its use in portable devices and space-constrained applications.
  • Simplified Manufacturing: SMT compatibility simplifies the manufacturing process and reduces assembly costs.

Additional Details

SAW filters utilize the piezoelectric effect to generate and detect acoustic waves on a substrate. The frequency response of the filter is determined by the physical characteristics of the substrate and the interdigital transducers (IDTs) patterned on its surface. Murata is a leading manufacturer of SAW filters, known for their high performance and reliability.

The SAFEA1G84FA0F00R12 is specifically designed for applications requiring precise filtering at or around 1.84 GHz. It provides excellent selectivity and low insertion loss, making it suitable for demanding wireless communication applications. The specific bandwidth and other performance characteristics can be found in the product datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess