EN
  • EN
  • DE

MAX9259GTN/V+TGG6

Part No MAX9259GTN/V+TGG6
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 2.5GBPS 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.5Gbps
Input Type CML
Output Type CML
Number of Inputs 30
Number of Outputs 1
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 56-TQFN (8x8)
Win Source Part Number 1071695-MAX9259GTN/V+TGG6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9259GTN/V+TGG6 CAD Model

Description

The MAX9259GTN/V+TGG6 is a state-of-the-art serializer developed by Maxim Integrated, designed to efficiently transmit high-speed serial data over a single twisted-pair or coaxial cable. This advanced component is part of Maxim Integrated's comprehensive range of data communication solutions, tailored for automotive and industrial video applications.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data serialization, capable of transmitting 18-bit parallel data at a rate of up to 3.12 Gbps, making it ideal for high-resolution video and high-bandwidth applications.
  • Robust Communication: With spread spectrum capability, the MAX9259GTN/V+TGG6 minimizes electromagnetic interference (EMI), ensuring reliable data transmission even in harsh environments.
  • Flexible Interface: The serializer is equipped with a flexible parallel input interface that is compatible with a wide range of microcontrollers and video processors.
  • Advanced Diagnostics: Built-in diagnostics and link integrity monitoring features enable early detection of potential issues, facilitating system maintenance and improving overall reliability.

Applications

The MAX9259GTN/V+TGG6 is particularly well-suited for applications requiring high-speed data transmission and robust performance in challenging conditions. These include:

  • Automotive camera and sensor systems
  • Driver assistance systems (ADAS)
  • Industrial machine vision systems
  • Medical imaging equipment

Technical Specifications

The technical specifications for the MAX9259GTN/V+TGG6 include:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +105°C
  • Package: 56-pin TQFN

With its robust design and advanced features, the MAX9259GTN/V+TGG6 from Maxim Integrated stands out as a superior choice for designers seeking to improve data transmission efficiency, signal integrity, and system reliability in their high-speed serial communication applications.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9820 $63.9640
5+ $26.2416 $131.2080
7+ $25.4216 $177.9512
10+ $24.6015 $246.0150
13+ $23.7815 $309.1595
17+ $21.3213 $362.4621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess