EN
  • EN
  • DE

MA0769-C1224GG

Part No MA0769-C1224GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (M - N)
Description TRADEMARK FINE ART MA0769-C1224GG Ellicia Amando 'San Francisco' Canvas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074569-MA0769-C1224GG
Categories OEM Parts(M-N)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA0769-C1224GG CAD Model

Description

The MA0769-C1224GG is a canvas art print from Trademark Fine Art. Trademark Fine Art produces a diverse collection of art prints designed for home and commercial decoration. The identifier suggests a medium-sized canvas print, suitable for adding visual interest to walls in various settings, from residential living spaces to commercial offices and hospitality venues. The artwork is likely gallery-wrapped, offering a modern, frameless presentation.

Applications

  • Home decor: Used in living rooms, bedrooms, dining areas, hallways, and entryways to enhance the aesthetic appeal.
  • Office decor: Employed in office spaces, lobbies, waiting rooms, and conference rooms to create a more inviting and professional atmosphere.
  • Hospitality decor: Integrated into hotels, restaurants, cafes, and bars to complement the overall ambiance and decor theme.
  • Retail spaces: Used in stores, boutiques, and showrooms to enhance the visual appeal and attract customers.
  • Interior design projects: Incorporated as a key element in comprehensive interior design schemes for residential and commercial properties.

Features

  • High-quality canvas print: Printed on premium canvas material to ensure durability and longevity.
  • Gallery-wrapped design: The canvas is stretched around a wooden frame, providing a clean, contemporary look without the need for an external frame.
  • Fade-resistant inks: Printed with high-quality, fade-resistant inks to maintain vibrant colors over time.
  • Ready to hang: Comes pre-mounted on a wooden frame with hanging hardware for easy installation.
  • Diverse range of styles and subjects: Available in various styles, including landscapes, abstracts, portraits, and still life, to suit different tastes and decor preferences.
  • Professionally crafted: Created by skilled artists and craftsmen to ensure high-quality and attention to detail.
  • Protective coating: Features a protective coating that guards against dust, scratches, and UV damage, extending the life of the artwork.

Benefits

  • Enhanced aesthetic appeal: Adds visual interest and personality to any room or space.
  • Long-lasting beauty: Printed on durable canvas with fade-resistant inks for years of enjoyment.
  • Easy to install: Ready to hang with pre-installed hardware, making it simple to add to any wall.
  • Versatile decor option: Suitable for a wide range of decor styles and settings.
  • Adds value to the space: Enhances the overall value and appeal of the property.
  • Creates a welcoming atmosphere: Helps to create a warm, inviting, and stylish environment in homes and commercial spaces.
  • Supports art and creativity: Purchasing this artwork supports the work of talented artists and craftsmen.

Additional Details

The specific artwork depicted in the MA0769-C1224GG print varies depending on the specific design within Trademark Fine Art's collection. The “C1224GG” portion of the product ID might indicate dimensions (e.g., 12 inches by 24 inches), a color palette, or a particular design series. To ascertain the exact artwork, consult Trademark Fine Art's catalog or contact a retailer selling their products. The gallery-wrapped design ensures a clean, modern appearance, and the canvas material is typically resistant to stretching or sagging. Care involves gently dusting with a soft, dry cloth to maintain its appearance.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess