EN
  • EN
  • DE

BL01173-3PC-SET-LG

Part No BL01173-3PC-SET-LG
Manufacturer Trademark Fine Art
Catalog Custom Parts (B - D)
Description Claude Monet 'A Pathway in Monet's Garden' Multi Panel Art Set Large
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135807-BL01173-3PC-SET-LG
Categories Custom Parts
Manufacturer Trademark Fine Art
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL01173-3PC-SET-LG CAD Model

Description

The BL01173-3PC-SET-LG is a 3-piece canvas art set from Trademark Fine Art. These sets typically feature coordinating imagery designed to be displayed together to create a cohesive aesthetic in a living space. Given the 'LG' suffix, this is likely a larger sized set.

Applications:

  • Home decor for living rooms.
  • Bedroom wall art.
  • Office decoration.
  • Gifts for housewarmings or other occasions.
  • Adding artistic flair to any interior space.

Features:

  • Set Includes: Three individual canvas prints.
  • Artist (Likely): Trademark Fine Art often licenses art from various artists.
  • Material: High-quality canvas stretched over a wooden frame.
  • Ready to Hang: Each piece is typically pre-mounted and ready to hang on the wall.
  • Style: The specific style (e.g., modern, abstract, landscape) depends on the actual artwork.

Benefits:

  • Cohesive Decor: The three pieces are designed to complement each other, creating a unified look.
  • Easy Installation: Ready-to-hang design simplifies the decorating process.
  • Enhances Aesthetic Appeal: Adds visual interest and personality to any room.
  • High-Quality Materials: Canvas and wood frame ensure durability and longevity.
  • Variety of Styles: Trademark Fine Art offers a wide range of styles to suit different tastes.

Additional Details:

Without seeing the specific artwork, details are somewhat general. The canvas is usually a poly-cotton blend, ensuring vibrant colors and resistance to fading. The wooden frame provides structural support and helps maintain the canvas's shape. Exact dimensions of each canvas piece will vary depending on the specific set. Installation typically requires only basic tools like a hammer and nails or wall hooks. To determine the exact artistic style and dimensions, one should consult the product information on Trademark Fine Art's website or retailers selling the set.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Need more? Email Us
C&K Components
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess