EN
  • EN
  • DE

TMR 9-4812

Part No TMR 9-4812
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 9W / Isolated Module DC DC Converter 1 Output 12V 750mA 36V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 750mA
Power (Watts) 9 W
Voltage - Isolation 1.6 kV
Applications ITE (Commercial)
Features Remote On/Off, SCP
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 89%
Mounting Through Hole
Case / Package 8-SIP Module, 6 Leads
Size / Dimension 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Base Product Number TMR 9
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TMR9-4812,TMR 9-4812-ND
Standard Package 10
Win Source Part Number 1336311-TMR 9-4812
Ultra Librarian 3D Model Ultra Librarian TMR 9-4812 CAD Model

Description

The TMR 9-4812 is a 9W isolated DC/DC converter from Traco Power, designed for industrial and transportation applications requiring a reliable and isolated power source. It features a wide 4:1 input voltage range, regulated output voltage, and continuous short-circuit protection, making it suitable for harsh environments.

Applications:

  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Transportation: Supplying power to electronic components in railway, automotive, and other transportation systems.
  • Instrumentation: Providing isolated power for measurement devices and data acquisition systems.
  • Medical Equipment: Powering isolated circuits in non-critical medical devices.
  • Telecom/Datacom: Providing isolated power for communication interfaces and network equipment.

Features:

  • 9W Isolated DC/DC Converter: Provides a regulated and galvanically isolated power source.
  • Wide 4:1 Input Voltage Range: Operates efficiently across a broad input voltage range (18-75 VDC).
  • Output Voltage: 12 VDC.
  • I/O Isolation: 1500 VDC.
  • Operating Temperature Range: -40°C to +85°C.
  • Continuous Short-Circuit Protection: Protects the converter and connected loads from damage due to short circuits.
  • Remote On/Off Control: Enables remote control of the converter's output.
  • Industry Standard Pinout: Simplifies integration into existing systems and designs.

Benefits:

  • Reliable Power Supply: Ensures consistent and stable power delivery for critical applications.
  • Versatile Application: Suitable for diverse industrial and transportation applications due to the wide input voltage range.
  • Enhanced System Protection: Short-circuit protection and I/O isolation improve the overall safety and reliability of the system.
  • Easy Integration: Standard pinout simplifies integration into existing systems and reduces design time.
  • Durable Performance: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details:

The TMR 9-4812 DC/DC converter offers high efficiency, minimizing power dissipation and heat generation. Its compact size facilitates easy integration into space-constrained applications. This converter meets relevant industry safety standards and is designed for long-term reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess