EN
  • EN
  • DE

TMDC 06-2412

Part No TMDC 06-2412
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 12V 6W / Enclosed DC DC Converter 1 Output 12V 500mA 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Mfr Traco Power
Series TMDC 06 (6W)
Package Tray
Type Enclosed
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Number of Outputs 1
Voltage - Output 1 12V
Current - Output (Max) 500mA
Power (Watts) 6W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 84%
Temperature Range - Operating -40°C ~ 92.5°C (With Derating)
Mounting Type Chassis Mount
Dimension 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm)
Approval Agency CB, CE, cURus
Base Product Number TMDC 06
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TMDC06-2412-ND,TMDC06-2412,1951-3335
Standard Package 10
Win Source Part Number 1100415-TMDC 06-2412
Ultra Librarian 3D Model Ultra Librarian TMDC 06-2412 CAD Model

Description

The TMDC 06-2412 is a DC-DC converter with an output power of 6W.

  • Application: ITE (Commercial)
  • Package Type: Enclosed, chassis mount
  • Voltage Isolation: 3 kV
  • Output: Single
  • Maximum Output Current: 500mA
  • Efficiency: 84%
  • Input Voltage: 9V to 36V
  • Output Voltage: 12V
  • Operating Temperature: -40°C to 92.5°C (with derating)
  • Dimensions: 2.09" L x 1.34" W x 1.04" H (53.0mm x 34.0mm x 26.5mm)
  • Approvals: CB, CE, cURus

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess