EN
  • EN
  • DE

TEN8-4811WI

Part No TEN8-4811WI
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266758-TEN8-4811WI
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN8-4811WI CAD Model

Description

The TEN8-4811WI is an 8-Watt isolated DC-DC converter manufactured by TRACO Electronic AG. It is designed to convert a DC voltage from one level to another while providing electrical isolation between the input and output, enhancing safety and preventing ground loops. This particular model operates with a 48V input and provides a single 5V output.

Applications:

  • Industrial Control Systems: Powering sensors, actuators, and monitoring devices in industrial environments.
  • Instrumentation: Providing isolated power for measurement and control equipment to ensure accurate and reliable data acquisition.
  • Telecommunications: Supplying isolated power to telecom equipment, such as network interfaces and communication modules.
  • Medical Devices: Powering sensitive medical equipment where electrical isolation is crucial for patient safety.
  • Mobile Equipment: Providing a stable and isolated power source for portable devices.

Features:

  • 8-Watt Output Power: Delivers a stable and regulated 8 Watts of power.
  • 4:1 Input Voltage Range: Accepts a wide range of input voltages centered around 48V.
  • 1500 VDC Isolation: Provides robust electrical isolation between input and output.
  • High Efficiency: Minimizes power loss and heat generation.
  • Overload and Short Circuit Protection: Protects the converter and the load from damage due to excessive current or short circuits.

Benefits:

  • Enhanced Safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Improved Noise Immunity: Isolation prevents ground loops and reduces noise in sensitive circuits.
  • Stable Power Supply: Provides a regulated output voltage, ensuring consistent performance of the powered device.
  • Wide Input Voltage Range: Allows for flexible operation in environments with fluctuating input voltages.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.

Additional Details:

Key specifications include input voltage range (e.g., 18-75VDC), output voltage accuracy, ripple and noise, and operating temperature range. Safety certifications like UL, CE, and EN are common for this type of device. The datasheet provides detailed information on pinout, derating curves, and application circuits. The single output is typically 5VDC.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess