EN
  • EN
  • DE

TEN5-1210

Part No TEN5-1210
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converter - TEN 5 Series, 6 Watt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266748-TEN5-1210
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN5-1210 CAD Model

Description

The TEN 5-1210 is a 5-Watt DC-DC converter manufactured by TRACO Power. This converter is designed to provide a regulated output voltage from a DC input source. It is commonly used in a variety of applications where isolated power is required, such as industrial automation, medical equipment, and telecommunications.

Applications

  • Industrial automation: Provides isolated power for sensors, actuators, and control circuits in industrial environments.
  • Medical equipment: Used in patient monitoring systems, diagnostic equipment, and other medical devices where safety and isolation are critical.
  • Telecommunications: Employed in communication equipment for powering remote devices and providing isolation between different circuits.
  • Instrumentation: Powers sensors and data acquisition systems in test and measurement applications.
  • Aerospace and defense: Used in avionics and other aerospace applications where reliable power is required.

Features

  • 5-Watt output power: Provides sufficient power for a variety of applications.
  • 1500 VDC isolation: Offers high isolation voltage between the input and output circuits, enhancing safety and preventing ground loops.
  • Wide input voltage range: Allows for flexible integration into various systems.
  • Regulated output voltage: Provides a stable and precise output voltage, ensuring consistent performance.
  • Short-circuit protection: Protects the converter and connected circuits from damage due to short circuits.
  • Overload protection: Prevents the converter from being damaged by excessive load current.
  • Operating temperature range: Specified operating temperature, often covering a wide range (e.g., -40°C to +85°C).

Benefits

  • Improved reliability: Robust design ensures reliable operation in demanding environments.
  • Enhanced safety: High isolation voltage provides enhanced safety for both equipment and personnel.
  • Increased efficiency: High efficiency minimizes power dissipation and reduces heat generation.
  • Simplified design: Integrated protection features simplify the design of power systems.

Additional Details

The TEN 5-1210 typically accepts a 12 VDC input and provides a 1000mA at 5VDC output (TEN 5-1210, indicating 12V input and 5V/1A output). Consult the manufacturer's datasheet for precise specifications, including the input voltage range, output voltage accuracy, ripple and noise characteristics, and efficiency. The datasheet also provides information on the isolation voltage, input and output capacitance, and thermal characteristics.

The converter typically comes in a small, encapsulated package. The package style and pinout are important considerations for mounting the converter on a printed circuit board (PCB). The datasheet provides detailed information on the package dimensions and pin assignments.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess