EN
  • EN
  • DE
  • IT

TEN3-0513

Part No TEN3-0513
Manufacturer TRACO Electronic AG
Catalog Electronic Wholesale
Description DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1266738-TEN3-0513
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN3-0513 CAD Model

Description

The TEN3-0513 is a 3-Watt DC/DC converter manufactured by TRACO Electronic AG. This converter is designed to provide a regulated output voltage from a DC input voltage source. It is commonly used in various electronic applications to isolate and convert voltage levels, ensuring stable and reliable power for sensitive components.

Applications

  • Industrial Automation: Used in industrial control systems to provide isolated power for sensors, actuators, and other control devices.
  • Medical Equipment: Implemented in medical devices to provide isolated power for patient monitoring equipment, diagnostic instruments, and therapeutic devices.
  • Transportation Systems: Utilized in transportation applications to provide isolated power for vehicle electronics, communication systems, and control units.
  • Telecommunications: Applied in telecommunication equipment to provide isolated power for network devices, routers, and switches.
  • Renewable Energy Systems: Integrated into solar power inverters and wind turbine controllers to provide isolated power for monitoring and control circuits.

Features

  • 3-Watt Output Power: Delivers up to 3 watts of output power, suitable for powering various electronic circuits.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, typically from 4.5V to 9V, providing flexibility in various power supply configurations.
  • Regulated Output Voltage: Provides a stable and regulated output voltage, ensuring reliable power for sensitive components.
  • Isolation Voltage: Offers high isolation voltage, typically 1500 VDC, providing protection against voltage surges and electrical hazards.
  • Compact Size: Its small footprint allows for easy integration into space-constrained circuit layouts.

Benefits

  • Isolated Power Supply: Provides isolated power, protecting sensitive circuits from noise and voltage surges.
  • Stable Output Voltage: Ensures a stable and reliable output voltage, improving the performance and reliability of electronic devices.
  • Flexible Input Voltage: Accepts a wide range of input voltages, providing flexibility in various power supply configurations.
  • Compact Design Integration: Can be easily integrated into existing circuits due to its small size and standard pinout.
  • Reliable Operation: Designed for reliable operation in various environmental conditions.

Additional Details

The TEN3-0513's key technical specifications typically include its input voltage range, output voltage, output current, isolation voltage, and efficiency. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. Proper handling and soldering techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1294 $64.2588
4+ $26.3626 $105.4504
6+ $25.5387 $153.2322
9+ $24.7149 $222.4341
11+ $23.8911 $262.8021
15+ $21.4196 $321.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess