EN
  • EN
  • DE

TSM931CUA+T

Part No TSM931CUA+T
Manufacturer Touchstone Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR W/REF LP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Touchstone Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 2.5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 3.2μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 116999-TSM931CUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM931CUA+T CAD Model

Description

The electronic component with Id 389749 is a product from Touchstone Semiconductor manufacturer.

  • Supply and Demand Status: Balanced
  • Packaging: Cut Reel
  • Type: Voltage Reference
  • Mounting: SMD (SMT)
  • Output Type: CMOS, Push-Pull, TTL
  • Number of Elements: 1
  • Quiescent Current (max): 3.2μA
  • Input Offset Voltage (max): 10mV @ 2.5V
  • Output Current (typ): 40mA
  • CMRR, PSRR (typ): 80dB CMRR, 80dB PSRR
  • Propagation Delay (max): 12μs
  • Hysteresis: 50mV
  • Status: Obsolete (EOL)
  • Temperature Range: 0°C to 70°C
  • Case / Package: 8-MSOP
  • Supply Voltage: 2.5 V to 11 V, ±1.25 V to 5.5 V
  • Manufacturer: Touchstone Semiconductor

You May Also Be Interested in

SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $2.9245
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NEC
Lowest to $1.5246

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7413 $61.6369
30+ $3.8900 $116.7000
46+ $3.7688 $173.3648
64+ $3.6475 $233.4400
82+ $3.5262 $289.1484
110+ $3.1612 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess