EN
  • EN
  • DE

TSM922CUA+T

Part No TSM922CUA+T
Manufacturer Touchstone Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL CMOS P-P TTL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Touchstone Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 2.5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 3.2μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 116996-TSM922CUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM922CUA+T CAD Model

Description

The Touchstone Semiconductor TSM922CUA+T is an obsolete (EOL) integrated circuit with a cut reel packaging.

  • Status: Obsolete (EOL)
  • Packaging: Cut reel
  • Number of Elements: 2
  • Output Type: CMOS, push-pull, TTL
  • Operating Temperature Range: 0°C to 70°C
  • Quiescent Current: 3.2μA (max)
  • Input Offset Voltage: 10mV @ 2.5V (max)
  • Mounting Style: SMD (SMT)
  • Case/Package: 8-MSOP
  • Popularity: Medium
  • Manufacturer: Touchstone Semiconductor

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Renesas Electronics America
Lowest to $1.8203
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
NEC
Lowest to $1.5246
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5646 $59.3398
31+ $3.7457 $116.1167
48+ $3.6279 $174.1392
66+ $3.5112 $231.7392
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess