EN
  • EN
  • DE

TSM921CUA+T

Part No TSM921CUA+T
Manufacturer Touchstone Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR  /  Comparator with Voltage Reference CMOS, Push-Pull, TTL 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Touchstone Semiconductor
Package Cut Tape (CT)
Product Status Obsolete
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 2.5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 3.2µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12µs
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names TSM921CUA+TDKR,TSM921CUA+TTR,TSM921CUAT,TSM921CUA+TCT
Standard Package 2,500
Win Source Part Number 1130492-TSM921CUA+T
Ultra Librarian 3D Model Ultra Librarian TSM921CUA+T CAD Model

Description

The Touchstone Semiconductor TSM921CUA+TDKR comparator is a linear integrated circuit with a voltage reference.

  • Package: Cut tape
  • Standard Package: 2,500
  • Output Type: CMOS, push-pull, TTL
  • Quiescent Current: 3.2µA
  • Voltage Supply: 2.5V ~ 11V, ±1.25V ~ 5.5V
  • Input Offset (Max): 10mV @ 2.5V
  • Current Output: 40mA
  • CMRR and PSRR: 80dB
  • Propagation Delay: 12µs
  • Hysteresis: 50mV
  • Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $1.0268
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess