Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Touchstone Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 3.5mV @ 2.5V
Current - Input Bias (Max) 10pA @ 2.5V
Current - Output (Typ) 40mA
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 7μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 116990-TS9002IM8T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS9002IM8T CAD Model

Description

The Touchstone Semiconductor TS9002IM8T is an obsolete (EOL) integrated circuit.

  • Type: Voltage Reference
  • Mounting: SMD (SMT)
  • Output Type: CMOS, complementary, TTL
  • Elements: 2
  • Current - Quiescent (Max): 4μA
  • Voltage - Input Offset (Max): 3.5mV @ 2.5V
  • Current - Input Bias (Max): 10pA @ 2.5V
  • Current - Output (Typ): 40mA
  • CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
  • Propagation Delay (Max): 7μs
  • Hysteresis: 50mV
  • Supply Voltage - Operating: 2.5 V to 11 V, ±1.25 V to 5.5 V
  • Case / Package: 8-MSOP

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
ON Semiconductor
IC COMP DUAL OFFSET LV 8SOIC
Lowest to $0.0869
ECAD model for NCV2903DR2G
ON Semiconductor
IC COMPARATOR 1V LOW PWR 5TSOP
Lowest to $0.4432
ECAD model for NCS2200SN1T1G
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $2.7899
ECAD model for TLV3701CDBVRG4
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention