EN
  • EN
  • DE

USF10J48-TE24L

Part No USF10J48-TE24L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 396565-USF10J48-TE24L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USF10J48-TE24L CAD Model

Description

The USF10J48-TE24L is a transient voltage suppressor (TVS) diode array manufactured by Toshiba Semiconductor and Storage. This device is designed to protect sensitive electronic components from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The -TE24L suffix likely indicates a specific packaging or tape and reel option for automated assembly.

Applications

  • USB Port Protection: Protects USB ports in computers, peripherals, and other electronic devices from ESD and surge events.
  • HDMI Port Protection: Safeguards HDMI ports in televisions, monitors, and media players from transient voltage events.
  • Ethernet Port Protection: Provides transient voltage protection for Ethernet ports in network devices.
  • Microcontroller I/O Protection: Protects the I/O pins of microcontrollers in embedded systems from ESD and surge events.
  • Data Line Protection: Protects data lines in various electronic equipment from transient voltage events.
  • Automotive Electronics: Suitable for use in automotive systems requiring robust transient protection.
  • Industrial Control Systems: Protects industrial control equipment from electrical transients.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the stress on protected circuits.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Allows for easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Meets environmental regulations for lead content and hazardous substances.
  • Multiple Channel Protection: Provides protection for multiple lines with a single device.
  • -TE24L Packaging: Indicates a specific tape and reel packaging for automated assembly processes.

Benefits

  • Improved System Reliability: Protects sensitive components from ESD, EFT, and surge events, increasing overall system reliability.
  • Reduced Field Failures: Minimizes the risk of component damage and system failures due to overvoltage events.
  • Enhanced Product Lifespan: Extends the lifespan of electronic devices by protecting them from damaging transient voltages.
  • Simplified Design: Provides a single-package solution for protecting multiple lines, simplifying circuit board layout and reducing component count.
  • Cost-Effective Protection: Offers a cost-effective solution for implementing robust overvoltage protection.
  • Automated Assembly Compatibility: The -TE24L packaging is designed for efficient use in automated PCB assembly lines.

Additional Details

The USF10J48-TE24L is typically available in surface-mount packages such as a small SOT package. Its low clamping voltage ensures that sensitive components are not exposed to damaging voltage levels during transient events. The device is designed to withstand repeated ESD strikes and surge events without significant performance degradation. It is important to consult the datasheet for the exact electrical characteristics, including peak pulse power, clamping voltage levels, and capacitance, required for the specific application. The -TE24L suffix indicates that it is provided on tape and reel for pick and place machines during manufacturing.

You May Also Be Interested in

NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $84.4190
NEC
Lowest to $12.5125
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess