EN
  • EN
  • DE

TRS20A05A

Part No TRS20A05A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 380867-TRS20A05A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS20A05A CAD Model

Description

The TRS20A05A is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications:

  • Industrial equipment: Protecting control circuits and communication interfaces from surges.
  • Power supplies: Clamping overvoltage conditions to prevent damage to downstream components.
  • Data lines: Shielding data transmission lines (e.g., RS-485, CAN bus) from ESD and EFT.
  • Automotive electronics: Protecting sensitive automotive systems from load dump and other transient events.
  • Consumer electronics: Safeguarding electronic devices from damage due to electrostatic discharge.

Features:

  • Repetitive Peak Reverse Stand-Off Voltage (VRWM): 5V
  • Peak Pulse Power Dissipation (PPPM): High peak pulse power capability for effective transient suppression.
  • Low Clamping Voltage: Keeps voltage levels within safe operating limits for protected components.
  • Fast Response Time: Rapidly clamps transient voltages to minimize potential damage.
  • Surface Mount Package: Small form factor for space-constrained applications.
  • Lead-Free: Compliant with RoHS standards.

Benefits:

  • Superior Transient Protection: Provides robust protection against voltage surges and ESD events.
  • Enhanced System Reliability: Improves the overall reliability and lifespan of electronic equipment.
  • Compact Size: Enables use in applications with limited space.
  • Easy Integration: Surface mount package simplifies assembly and integration into circuit boards.
  • Cost-Effective Solution: Offers a cost-effective means of protecting sensitive components.

Additional Details:

The TRS20A05A is designed to quickly clamp transient voltages to a safe level, preventing damage to protected components. Its low clamping voltage ensures that the voltage across the protected components remains within their maximum ratings. The peak pulse power rating indicates the maximum energy the TVS diode can absorb without damage. Proper PCB layout is crucial for optimal performance; keep trace lengths short and minimize inductance. Refer to the manufacturer's datasheet for detailed specifications, including clamping voltage characteristics, surge current ratings, and thermal resistance. Adherence to recommended operating conditions and storage temperatures is essential for long-term reliability. This TVS diode is suitable for protecting a wide range of electronic circuits from transient voltage threats.

You May Also Be Interested in

Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess