EN
  • EN
  • DE

TPH4R008NH.L1Q(M

Part No TPH4R008NH.L1Q(M
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840943-TPH4R008NH.L1Q(M
Ultra Librarian 3D Model Ultra Librarian TPH4R008NH.L1Q(M CAD Model

Description

The TPH4R008NH.L1Q(M) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, specifically designed for automotive applications. This MOSFET is engineered for high efficiency and reliability in harsh automotive environments, employing advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg). It is qualified according to automotive standards, ensuring robustness and long-term performance.

Applications:

  • Automotive Motor Control: Used in various automotive motor control systems, such as electric power steering (EPS) and electronic throttle control (ETC).
  • Automotive DC-DC Converters: Employed in DC-DC converters for automotive applications, including voltage regulation and power conversion.
  • Automotive Load Switching: Used as an electronic switch for controlling power to different loads in automotive systems, such as lighting and heating.
  • Battery Management Systems (BMS): Found in automotive battery management systems for charging and discharging control.
  • Automotive Inverters: Utilized in automotive inverters that convert DC power to AC power for various applications.

Features:

  • N-Channel MOSFET: Offers efficient and fast switching performance.
  • Low On-State Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances high-frequency operation.
  • AEC-Q101 Qualified: Complies with automotive reliability standards, ensuring robust performance in harsh environments.
  • Fast Switching Speed: Enables efficient operation in high-frequency power conversion systems.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in automotive systems.
  • Robust Performance: Ensures stable and reliable operation in harsh automotive environments.
  • Compact Design: Allows for smaller and more compact automotive electronic systems.
  • Improved Thermal Management: Efficient heat dissipation enhances device reliability and longevity.
  • Reduced System Cost: Optimized performance and efficiency can lead to cost savings in the overall system design.

Additional Details:

The TPH4R008NH.L1Q(M) comes in a surface-mount package suitable for automated assembly. It’s essential to refer to the device datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Key parameters include the drain-source voltage (Vds), continuous drain current (Id), and on-state resistance (Rds(on)) at a specified gate-source voltage (Vgs). The AEC-Q101 qualification ensures that the MOSFET meets the stringent reliability requirements of automotive applications. This part is particularly suitable for applications where high efficiency and robust performance are critical.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5727 $51.5430
215+ $0.4700 $101.0500
330+ $0.4553 $150.2490
455+ $0.4406 $200.4730
590+ $0.4259 $251.2810
790+ $0.3818 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess