EN
  • EN
  • DE

TPD4132K(Q,M)

Part No TPD4132K(Q,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840925-TPD4132K(Q,M)
Ultra Librarian 3D Model Ultra Librarian TPD4132K(Q,M) CAD Model

Description

The TPD4132K(Q,M) is a high-voltage N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring efficient power switching with high voltage capabilities. The (Q,M) suffix likely denotes specific production or quality control variations, but the core functionality remains the same.

Applications:

  • Switching Power Supplies: Used as the primary switching element in AC/DC and DC/DC power supplies.
  • Motor Control: Employed in motor drive circuits for industrial automation and appliance applications.
  • Lighting Ballasts: Utilized in electronic ballasts for fluorescent and LED lighting systems.
  • Inverter Circuits: Used in inverters for converting DC power to AC power in UPS and renewable energy systems.

Features:

  • High Drain-Source Voltage (VDS): Provides capability to withstand high voltage levels, making it suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, enhancing overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Avalanche Energy Rated: Robust design ensures reliability under transient voltage conditions.

Benefits:

  • Improved Power Efficiency: Low RDS(on) reduces heat generation and improves overall efficiency of the application.
  • Enhanced System Reliability: High voltage and avalanche ratings enhance the reliability of the system.
  • Simplified Thermal Management: Reduced power losses translate to lower heat dissipation, simplifying thermal management.
  • Compact Design: Enables more compact and efficient power supply designs.

Technical Specifications (General): Key parameters include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), and On-Resistance (RDS(on)). Refer to the official Toshiba datasheet for precise values as these might differ slightly based on the (Q,M) variant.

The TPD4132K(Q,M) is designed for high-efficiency power switching in various applications. Its low on-resistance and high voltage rating make it a suitable choice for systems requiring both efficiency and reliability. Always consult the official datasheet for specific design considerations and parameter values.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess