EN
  • EN
  • DE

TPCS8009-H

Part No TPCS8009-H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description High-Speed Switching Applications Switching Regulator Applications DC/DC Converter Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375916-TPCS8009-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCS8009-H CAD Model

Description

The TPCS8009-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power conversion and load switching. This MOSFET is characterized by its low on-state resistance (RDS(on)) and fast switching speed, making it suitable for various applications where power efficiency is crucial.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switching
  • Power management systems

Features:

  • N-channel MOSFET
  • Low on-state resistance
  • High-speed switching
  • Avalanche capability
  • Surface-mount package
  • RoHS compliant

Benefits:

  • Improved power efficiency
  • Reduced power losses
  • Simplified thermal management
  • Faster switching frequency
  • Compact size

Additional Details:

The TPCS8009-H's low on-state resistance minimizes conduction losses, which improves overall energy efficiency. Its fast switching speed enables the design of higher-frequency power converters, further reducing the size and cost of passive components. The avalanche capability provides enhanced robustness against voltage transients, increasing system reliability. It is typically available in a surface-mount package, which allows for efficient PCB layout and automated assembly. Consult the Toshiba datasheet for detailed electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and gate charge (Qg). The TPCS8009-H is designed to provide a balance of low conduction losses, fast switching speed, and robust performance. This makes it a viable option for a wide variety of power conversion and control applications, especially in systems where energy efficiency and compact size are key considerations. The device provides a comprehensive suite of capabilities that make it suitable for demanding power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess