EN
  • EN
  • DE

TPCP8602(TE85L,F)

Part No TPCP8602(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1100803-TPCP8602(TE85L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCP8602(TE85L,F) CAD Model

Description

The TPCP8602(TE85L,F) is a P-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for power management applications, offering efficient switching and low on-resistance to minimize power losses.

Applications

  • Load Switching
  • Power Management Circuits
  • High-Side Switching
  • Battery Management Systems

Features

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High-Speed Switching: Reduces switching losses for better overall performance.
  • Logic Level Drive: Can be driven directly by microcontrollers and other logic devices.
  • Small Surface Mount Package: Enables compact designs and efficient heat dissipation.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • Increased Power Efficiency: The low RDS(on) minimizes power dissipation, increasing overall efficiency.
  • Compact System Design: The small package allows for smaller and more space-efficient designs.
  • Simplified Gate Drive Circuitry: Logic level compatibility simplifies the design process.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation under demanding conditions.
  • Environmentally Compliant: Halogen-free construction meets environmental standards.

Additional Details

The TPCP8602(TE85L,F) has a drain-source voltage (VDS) rating suitable for various power supply voltages. The gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, facilitating easy integration. The device's dynamic characteristics are optimized for high-speed switching. The surface mount package allows for efficient heat transfer and automated assembly. The '(TE85L,F)' suffix likely indicates a specific packaging configuration for automated assembly and adherence to environmental standards like RoHS. Refer to the datasheet for complete technical specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess