EN
  • EN
  • DE

TPCC8062-H,LQ

Part No TPCC8062-H,LQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840884-TPCC8062-H,LQ
Ultra Librarian 3D Model Ultra Librarian TPCC8062-H,LQ CAD Model

Description

The TPCC8062-H,LQ is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power conversion applications, such as DC-DC converters and load switching. This device features low on-resistance and fast switching speeds to minimize power losses and improve overall system performance.

Applications:

  • DC-DC Converters
  • AC-DC Adapters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits

Features:

  • Low Drain-Source On-Resistance (RDS(ON))
  • High-Speed Switching
  • Low Input Capacitance
  • Enhancement Mode
  • Surface-Mount Package
  • Halogen-Free

Benefits:

  • Improved Power Efficiency: The low RDS(ON) minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Reduced Switching Losses: The fast switching characteristics enable higher frequency operation, minimizing switching losses and allowing for smaller passive components.
  • Compact Design: The surface-mount package allows for use in space-constrained applications.
  • Reliable Performance: Designed for demanding applications requiring stable and consistent performance.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The TPCC8062-H,LQ utilizes a trench gate structure to achieve low on-resistance and fast switching speeds. The maximum drain-source voltage (VDSS) is typically 30V. The continuous drain current (ID) rating can be up to 12A, depending on the operating conditions and thermal management of the application. The device's low gate charge (Qg) contributes to its fast switching capabilities and reduces gate drive requirements.

This MOSFET is particularly well-suited for battery-powered devices and other applications where energy efficiency is critical. The low RDS(ON) minimizes power dissipation, extending battery life and reducing thermal management requirements. The fast switching speed also allows for the use of smaller and less expensive passive components in power supply designs.

The 'H' in the part number indicates that the device is halogen-free, and the ',LQ' likely refers to specific tape and reel packaging options. Designers should consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability in their designs.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess