EN
  • EN
  • DE

TPCA8A03-H

Part No TPCA8A03-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757614-TPCA8A03-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8A03-H CAD Model

Description

The TPCA8A03-H is an N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications, featuring a low drain-source on-resistance (RDS(on)) that minimizes power loss and enhances overall system efficiency. This MOSFET is well-suited for use in DC-DC converters, motor control circuits, and other power management applications.

Applications

  • DC-DC converters
  • Motor control circuits
  • Power management in portable devices
  • Load switching applications
  • Backlight inverters for LCD panels
  • Synchronous rectification

Features

  • N-Channel MOSFET: Simplifies drive circuitry compared to P-channel devices in certain applications.
  • Low Drain-Source On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • High Drain Current (ID): Capable of handling significant current loads.
  • Low Gate Charge (Qg): Minimizes switching losses for efficient operation.
  • Small Package: Available in compact surface-mount packages like SOP-8 for space-saving designs.
  • Logic Level Gate Drive: Compatible with low-voltage logic signals, simplifying control.
  • Pb-free Terminal Plating: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge contribute to high energy efficiency in power switching applications.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Drive Circuitry: N-channel configuration simplifies gate drive requirements in some applications.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing reliability and thermal management.
  • Enhanced System Performance: Fast switching speed and low losses contribute to improved overall system performance.
  • Logic Level Compatibility: Allows easy integration with microcontrollers and other low-voltage control circuits.

Additional Details

The TPCA8A03-H typically exhibits an RDS(on) value of around 4.5 mΩ at a gate-source voltage of 10V and drain current of 10A. It is rated for a drain current of up to 30A and a drain-source voltage of 30V. The operating junction temperature ranges from -55°C to 150°C. The device’s low gate charge ensures fast switching and reduced power consumption in switching applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess