EN
  • EN
  • DE

TPCA8078

Part No TPCA8078
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Notebook PCs Mobile Equipments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271930-TPCA8078
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPCA8078 CAD Model

Description

The TPCA8078 is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds to minimize power losses. This MOSFET is commonly used in DC-DC converters, motor control circuits, and load switching applications in various electronic devices.

Applications:

  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Management Systems
  • Backlight Inverters

Features:

  • N-Channel MOSFET
  • Low On-Resistance: RDS(on) = 4.1 mΩ (max) at VGS = 10V
  • Fast Switching Speed
  • 30V Drain-Source Voltage (VDS)
  • ±20V Gate-Source Voltage (VGS)
  • Avalanche Capability Rated
  • RoHS Compliant
  • Package: SOP-8

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion.
  • Reduced Switching Losses: Fast switching speed reduces power losses during switching transitions.
  • Improved Thermal Performance: Enhances thermal management, contributing to stable operation.
  • Enhanced System Reliability: Robust design ensures stable and reliable performance.
  • Compact Design: The SOP-8 package allows for high-density circuit designs.

Additional Details:

The TPCA8078 features an avalanche capability, which enhances its robustness in applications where inductive loads are present. It’s designed to be easily driven by standard gate drive circuits. The low on-resistance characteristic minimizes power dissipation, leading to cooler operation and improved system reliability.

Technical Specifications:

  • VDS (Drain-Source Voltage): 30V
  • VGS (Gate-Source Voltage): ±20V
  • ID (Continuous Drain Current): 18A
  • RDS(on) (On-Resistance): 4.1 mΩ (max) at VGS = 10V
  • Operating Temperature: -55°C to +150°C
  • Package: SOP-8

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess