The TPCA8077 is a sophisticated N-channel power MOSFET designed and manufactured by Toshiba Semiconductor and Storage. It is specifically engineered for high-efficiency power management applications, offering a low drain-source on-resistance (RDS(ON)) to minimize power losses during switching operations. This MOSFET leverages advanced trench gate technology to enhance switching speed and overall performance.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control systems
- LED lighting
Features
- Low drain-source on-resistance (RDS(ON)) for reduced power dissipation
- High-speed switching capabilities for efficient operation
- Advanced trench gate structure for improved performance
- Optimized for 4.5V gate drive
- Small surface-mount package for space-saving designs
- Pb-free and RoHS compliant
Benefits
- Improved energy efficiency in power conversion systems
- Reduced heat generation, enhancing system reliability
- Compact solution for space-constrained applications
- Simplified thermal management due to low RDS(ON)
- Complies with environmental regulations
Additional Details
The TPCA8077 typically features a drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of up to 8A, depending on the application and thermal conditions. Its gate-source voltage (VGSS) is rated at ±20V. The low gate charge (Qg) contributes to its fast switching speed. The operating and storage temperature range is typically between -55°C and 150°C. The RDS(ON) is typically specified at 19 mΩ at VGS = 10V, and 29 mΩ at VGS = 4.5V. It is usually available in an SOP-8 package. These characteristics make the TPCA8077 suitable for battery-powered devices and other applications where efficiency and size are critical. Its robust design ensures reliable operation in demanding environments.