EN
  • EN
  • DE

TPC8114(TE12LQM)

Part No TPC8114(TE12LQM)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840864-TPC8114(TE12LQM)
Ultra Librarian 3D Model Ultra Librarian TPC8114(TE12LQM) CAD Model

Description

The TPC8114 is a P-channel power MOSFET from Toshiba Semiconductor and Storage, specifically designed for efficient power management and switching applications. The (TE12LQM) suffix denotes a particular tape and reel packaging configuration.

Applications

  • Load Switching: Controls power distribution in various electronic systems and circuits.
  • Power Management in Portable Devices: Used in devices like smartphones, tablets, and laptops for battery management and power regulation.
  • DC-DC Converters: Serves as a switching element in voltage regulators.
  • Battery Protection Circuits: Protects batteries from overcharging, over-discharging, and short circuits.

Features

  • P-Channel MOSFET: Simplifies gate drive circuitry in certain applications compared to N-channel counterparts.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • High-Speed Switching: Enables rapid switching transitions, reducing switching losses and improving converter performance.
  • Small Surface Mount Package: Allows for compact designs and efficient board space utilization.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Increased Power Efficiency: Low RDS(on) minimizes power dissipation, leading to energy savings and reduced heat generation.
  • Simplified Circuit Design: P-channel configuration can reduce the complexity and cost of the gate drive circuit in some designs.
  • Compact System Design: Small package size allows for integration into space-constrained applications.
  • Extended Battery Life: Efficient power management extends the operational time of battery-powered devices.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations and reduces environmental impact.

Technical Specifications: Typical specifications for the TPC8114 include a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating around -4.5A, and an RDS(on) of approximately 0.11 Ohms at a gate-source voltage (VGS) of -10V. Always refer to the official Toshiba datasheet for accurate and detailed specifications.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess