EN
  • EN
  • DE

RN4983(TE85L,F)

Part No RN4983(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835675-RN4983(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian RN4983(TE85L,F) CAD Model

Description

The RN4983(TE85L,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-speed switching applications and load switching, featuring a low on-resistance which minimizes power loss and improves efficiency.

Applications

  • DC-DC converters: Used in step-up and step-down converters to efficiently regulate voltage levels.
  • Load switches: Employed to control power distribution in various electronic devices.
  • Power management circuits: Integrated into power management ICs for efficient power control.
  • Portable devices: Found in smartphones, tablets, and laptops for power switching and regulation.
  • Motor control: Used in low-power motor control applications.

Features

  • P-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • High-Speed Switching: Enables fast switching speeds for efficient operation.
  • Surface Mount Package: Compact package for easy integration into circuit boards.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss and improves overall efficiency.
  • Fast Switching: High-speed switching enables efficient operation in high-frequency applications.
  • Compact Design: Small surface mount package allows for high-density circuit designs.
  • Reliable Performance: Toshiba MOSFETs are known for their reliability and performance.
  • RoHS Compliant: Environmentally friendly due to lead-free construction.

Technical Specifications (General for Toshiba MOSFETs)

While specific data for the exact part number may vary, typical specifications for Toshiba P-channel MOSFETs include:

  • Drain-Source Voltage (VDSS): Typically -20V to -30V.
  • Gate-Source Voltage (VGSS): Typically ±20V.
  • Continuous Drain Current (ID): Depends on the specific part, typically ranging from -1A to -5A.
  • On-Resistance (RDS(on)): Low values to minimize power loss, commonly in the range of milliohms.
  • Gate Charge (Qg): Low gate charge for fast switching speeds.
  • Operating Temperature Range: Typically -55°C to +150°C.
  • Package: SOT-23, SOP-8, and other surface mount packages.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess